Capital Lighting, Inc. 101304-07-G83 Mid. Chandeliers-Glass Up 775357

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Dark Smoke Product Name: Eight Light Chandelier Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Dark Smoke Product Name: Eight Light Chandelier Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
101304-07-G83 Mid. Chandeliers-Glass Up - 775357 - Capital Lighting, Inc.
Columbus, OH, USA
101304-07-G83 Mid. Chandeliers-Glass Up
775357
101304-07-G83 Mid. Chandeliers-Glass Up 775357
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Dark Smoke Product Name: Eight Light Chandelier Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Dark Smoke
Product Name: Eight Light Chandelier
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775357
Product Name 101304-07-G83 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details