Capital Lighting, Inc. 122130-20-CTO Mini Chandeliers-Candle 775327

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Three Light Foyer Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Three Light Foyer Semi Flush

Suppliers

Company
Product
Description
Supplier Links
122130-20-CTO Mini Chandeliers-Candle - 775327 - Capital Lighting, Inc.
Columbus, OH, USA
122130-20-CTO Mini Chandeliers-Candle
775327
122130-20-CTO Mini Chandeliers-Candle 775327
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Three Light Foyer Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 10.00
Bulb
Qty: 3
Wattage: 60
Finish: Natural Iron
Product Name: Three Light Foyer Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775327
Product Name 122130-20-CTO Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details