Capital Lighting, Inc. 101160-20-CTO Mid. Chandeliers-Candle 775320

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 23.50 Bulb Qty: 6 Wattage: 60 Finish: Natural Iron Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 23.50 Bulb Qty: 6 Wattage: 60 Finish: Natural Iron Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
101160-20-CTO Mid. Chandeliers-Candle - 775320 - Capital Lighting, Inc.
Columbus, OH, USA
101160-20-CTO Mid. Chandeliers-Candle
775320
101160-20-CTO Mid. Chandeliers-Candle 775320
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 23.50 Bulb Qty: 6 Wattage: 60 Finish: Natural Iron Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 23.50
Bulb
Qty: 6
Wattage: 60
Finish: Natural Iron
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775320
Product Name 101160-20-CTO Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details