Capital Lighting, Inc. 101474-07-CTO Mini Chandeliers-Glass Shade 775303

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Three Light Chandelier Clust Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Three Light Chandelier Clust Glass: Water

Suppliers

Company
Product
Description
Supplier Links
101474-07-CTO Mini Chandeliers-Glass Shade - 775303 - Capital Lighting, Inc.
Columbus, OH, USA
101474-07-CTO Mini Chandeliers-Glass Shade
775303
101474-07-CTO Mini Chandeliers-Glass Shade 775303
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Three Light Chandelier Clust Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Bulb
Qty: 3
Wattage: 60
Finish: Dark Smoke
Product Name: Three Light Chandelier Clust
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775303
Product Name 101474-07-CTO Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details