Capital Lighting, Inc. 101450-07-CTO Mid. Chandeliers-Glass Up 775300

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.50 Bulb Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Three Light Chandelier Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.50 Bulb Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Three Light Chandelier Glass: Water

Suppliers

Company
Product
Description
Supplier Links
101450-07-CTO Mid. Chandeliers-Glass Up - 775300 - Capital Lighting, Inc.
Columbus, OH, USA
101450-07-CTO Mid. Chandeliers-Glass Up
775300
101450-07-CTO Mid. Chandeliers-Glass Up 775300
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.50 Bulb Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Three Light Chandelier Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.50
Bulb
Qty: 3
Wattage: 60
Finish: Dark Smoke
Product Name: Three Light Chandelier
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775300
Product Name 101450-07-CTO Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details