Capital Lighting, Inc. FM228ORB Flush Mounts-Bowl Style 775255

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17.4 Product Name: Two Light Indoor Flush Mount UPC: 014817259643 Category: Flush Mount Fixtures Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17.4 Product Name: Two Light Indoor Flush Mount UPC: 014817259643 Category: Flush Mount Fixtures Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
FM228ORB Flush Mounts-Bowl Style - 775255 - Capital Lighting, Inc.
Columbus, OH, USA
FM228ORB Flush Mounts-Bowl Style
775255
FM228ORB Flush Mounts-Bowl Style 775255
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17.4 Product Name: Two Light Indoor Flush Mount UPC: 014817259643 Category: Flush Mount Fixtures Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 17.4
Product Name: Two Light Indoor Flush Mount
UPC: 014817259643
Category: Flush Mount Fixtures
Glass: Opal white etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775255
Product Name FM228ORB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details