Capital Lighting, Inc. 9140BRB Lamps-Table Lamps 775209

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: British Bronze Weight: 16.55 Product Name: One Light Table Lamp UPC: 014817258004 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: British Bronze Weight: 16.55 Product Name: One Light Table Lamp UPC: 014817258004 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9140BRB Lamps-Table Lamps - 775209 - Capital Lighting, Inc.
Columbus, OH, USA
9140BRB Lamps-Table Lamps
775209
9140BRB Lamps-Table Lamps 775209
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: British Bronze Weight: 16.55 Product Name: One Light Table Lamp UPC: 014817258004 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: British Bronze
Weight: 16.55
Product Name: One Light Table Lamp
UPC: 014817258004
Category: Lamps
Glass: Beige Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775209
Product Name 9140BRB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details