Capital Lighting, Inc. 106050-20-CTO Mid. Chandeliers-Candle 775195

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
106050-20-CTO Mid. Chandeliers-Candle - 775195 - Capital Lighting, Inc.
Columbus, OH, USA
106050-20-CTO Mid. Chandeliers-Candle
775195
106050-20-CTO Mid. Chandeliers-Candle 775195
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.00
Bulb
Qty: 5
Wattage: 60
Finish: Natural Iron
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775195
Product Name 106050-20-CTO Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details