Capital Lighting, Inc. 108100-20-CTO Mid. Chandeliers-Candle 775191

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.00 Bulb Qty: 10 Wattage: 60 Finish: Natural Iron Product Name: Ten Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.00 Bulb Qty: 10 Wattage: 60 Finish: Natural Iron Product Name: Ten Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
108100-20-CTO Mid. Chandeliers-Candle - 775191 - Capital Lighting, Inc.
Columbus, OH, USA
108100-20-CTO Mid. Chandeliers-Candle
775191
108100-20-CTO Mid. Chandeliers-Candle 775191
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.00 Bulb Qty: 10 Wattage: 60 Finish: Natural Iron Product Name: Ten Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 19.00
Bulb
Qty: 10
Wattage: 60
Finish: Natural Iron
Product Name: Ten Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775191
Product Name 108100-20-CTO Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details