Capital Lighting, Inc. 126701-20-G01 Semi-Flush Mts.-Other 775157

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
126701-20-G01 Semi-Flush Mts.-Other - 775157 - Capital Lighting, Inc.
Columbus, OH, USA
126701-20-G01 Semi-Flush Mts.-Other
775157
126701-20-G01 Semi-Flush Mts.-Other 775157
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775157
Product Name 126701-20-G01 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details