Capital Lighting, Inc. 124253-20-G53 Semi-Flush Mts.-Bowl Style 775155

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Natural Iron Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
124253-20-G53 Semi-Flush Mts.-Bowl Style - 775155 - Capital Lighting, Inc.
Columbus, OH, USA
124253-20-G53 Semi-Flush Mts.-Bowl Style
775155
124253-20-G53 Semi-Flush Mts.-Bowl Style 775155
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Natural Iron
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775155
Product Name 124253-20-G53 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details