Capital Lighting, Inc. 126732-20-G52 Semi-Flush Mts.-Bowl Style 775154

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
126732-20-G52 Semi-Flush Mts.-Bowl Style - 775154 - Capital Lighting, Inc.
Columbus, OH, USA
126732-20-G52 Semi-Flush Mts.-Bowl Style
775154
126732-20-G52 Semi-Flush Mts.-Bowl Style 775154
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Qty: 5
Wattage: 60
Finish: Natural Iron
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775154
Product Name 126732-20-G52 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details