Capital Lighting, Inc. 124322-20-G47 Semi-Flush Mts.-Bowl Style 775151

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Natural Iron Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
124322-20-G47 Semi-Flush Mts.-Bowl Style - 775151 - Capital Lighting, Inc.
Columbus, OH, USA
124322-20-G47 Semi-Flush Mts.-Bowl Style
775151
124322-20-G47 Semi-Flush Mts.-Bowl Style 775151
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Natural Iron Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 13.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Natural Iron
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775151
Product Name 124322-20-G47 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details