PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Smoke
Product Name: Pendant
Glass: Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 775131 |
| Product Name | 138552-07-G32 Pendants-Bowl Style |
| Application | Residential |