Capital Lighting, Inc. 123715-10-B416 Semi-Flush Mts.-Other 775122

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Black Product Name: Drop Semi Flush Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Black Product Name: Drop Semi Flush Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
123715-10-B416 Semi-Flush Mts.-Other - 775122 - Capital Lighting, Inc.
Columbus, OH, USA
123715-10-B416 Semi-Flush Mts.-Other
775122
123715-10-B416 Semi-Flush Mts.-Other 775122
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Black Product Name: Drop Semi Flush Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 12.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Black
Product Name: Drop Semi Flush
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775122
Product Name 123715-10-B416 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details