Capital Lighting, Inc. 133112-20-G20 Pendants-Bowl Style 775115

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
133112-20-G20 Pendants-Bowl Style - 775115 - Capital Lighting, Inc.
Columbus, OH, USA
133112-20-G20 Pendants-Bowl Style
775115
133112-20-G20 Pendants-Bowl Style 775115
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Iron
Product Name: Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775115
Product Name 133112-20-G20 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details