Capital Lighting, Inc. 134322-07-CTO Pendants-Bowl Style 775113

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Bulb Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Small Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Bulb Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Small Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
134322-07-CTO Pendants-Bowl Style - 775113 - Capital Lighting, Inc.
Columbus, OH, USA
134322-07-CTO Pendants-Bowl Style
775113
134322-07-CTO Pendants-Bowl Style 775113
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Bulb Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Small Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Bulb
Qty: 2
Wattage: 100
Finish: Dark Smoke
Product Name: Small Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775113
Product Name 134322-07-CTO Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details