Capital Lighting, Inc. 134328-07-G92 Pendants-Bowl Style 775110

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 45.00 Length 45.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Dark Smoke Product Name: Large Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 45.00 Length 45.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Dark Smoke Product Name: Large Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
134328-07-G92 Pendants-Bowl Style - 775110 - Capital Lighting, Inc.
Columbus, OH, USA
134328-07-G92 Pendants-Bowl Style
775110
134328-07-G92 Pendants-Bowl Style 775110
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 45.00 Length 45.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Dark Smoke Product Name: Large Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 45.00
Length 45.00
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Dark Smoke
Product Name: Large Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775110
Product Name 134328-07-G92 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details