Capital Lighting, Inc. 133114-20-G54 Pendants-Bowl Style 775109

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
133114-20-G54 Pendants-Bowl Style - 775109 - Capital Lighting, Inc.
Columbus, OH, USA
133114-20-G54 Pendants-Bowl Style
775109
133114-20-G54 Pendants-Bowl Style 775109
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Iron
Product Name: Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775109
Product Name 133114-20-G54 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details