Capital Lighting, Inc. 205122R-07-G35 Sconces-Single Glass 775091

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
205122R-07-G35 Sconces-Single Glass - 775091 - Capital Lighting, Inc.
Columbus, OH, USA
205122R-07-G35 Sconces-Single Glass
775091
205122R-07-G35 Sconces-Single Glass 775091
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775091
Product Name 205122R-07-G35 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details