Capital Lighting, Inc. 206844-07-CTO Sconces-Single Glass 775068

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Extension: 10 Bulb Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Extension: 10 Bulb Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
206844-07-CTO Sconces-Single Glass - 775068 - Capital Lighting, Inc.
Columbus, OH, USA
206844-07-CTO Sconces-Single Glass
775068
206844-07-CTO Sconces-Single Glass 775068
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Extension: 10 Bulb Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.00
Extension: 10
Bulb
Qty: 3
Wattage: 100
Finish: Dark Smoke
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775068
Product Name 206844-07-CTO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details