Capital Lighting, Inc. 206551-20-G59 Sconces-Pocket 775064

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
206551-20-G59 Sconces-Pocket - 775064 - Capital Lighting, Inc.
Columbus, OH, USA
206551-20-G59 Sconces-Pocket
775064
206551-20-G59 Sconces-Pocket 775064
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.50
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Natural Iron
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775064
Product Name 206551-20-G59 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details