Capital Lighting, Inc. 217394-CP-20-G68 Sconces-Single Glass 775056

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 6 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 6 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
217394-CP-20-G68 Sconces-Single Glass - 775056 - Capital Lighting, Inc.
Columbus, OH, USA
217394-CP-20-G68 Sconces-Single Glass
775056
217394-CP-20-G68 Sconces-Single Glass 775056
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 6 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 6
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Natural Iron
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775056
Product Name 217394-CP-20-G68 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details