Capital Lighting, Inc. 206561-07-G74 Sconces-Pocket 775048

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
206561-07-G74 Sconces-Pocket - 775048 - Capital Lighting, Inc.
Columbus, OH, USA
206561-07-G74 Sconces-Pocket
775048
206561-07-G74 Sconces-Pocket 775048
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775048
Product Name 206561-07-G74 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details