Capital Lighting, Inc. 204527-20-G25 Sconces-Single Glass 775014

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 39.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 39.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204527-20-G25 Sconces-Single Glass - 775014 - Capital Lighting, Inc.
Columbus, OH, USA
204527-20-G25 Sconces-Single Glass
775014
204527-20-G25 Sconces-Single Glass 775014
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 39.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 39.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775014
Product Name 204527-20-G25 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details