Capital Lighting, Inc. 204010-20-CTO Sconces-Single Candle 775008

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: One Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: One Light Sconce

Suppliers

Company
Product
Description
Supplier Links
204010-20-CTO Sconces-Single Candle - 775008 - Capital Lighting, Inc.
Columbus, OH, USA
204010-20-CTO Sconces-Single Candle
775008
204010-20-CTO Sconces-Single Candle 775008
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: One Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.50
Extension: 6
Bulb
Qty: 1
Wattage: 60
Finish: Natural Iron
Product Name: One Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775008
Product Name 204010-20-CTO Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details