Capital Lighting, Inc. 2229CB Exterior -Wall Mount 774960

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 49.25 Length 49.25 Extension: 25 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Copper Bronze Weight: 88 Product Name: Eight Light Outdoor Fixture UPC: 640665222913 Category: Outdoor Glass: Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Wet Top to outlet: 24.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 49.25 Length 49.25 Extension: 25 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Copper Bronze Weight: 88 Product Name: Eight Light Outdoor Fixture UPC: 640665222913 Category: Outdoor Glass: Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Wet Top to outlet: 24.00

Suppliers

Company
Product
Description
Supplier Links
2229CB Exterior -Wall Mount - 774960 - Capital Lighting, Inc.
Columbus, OH, USA
2229CB Exterior -Wall Mount
774960
2229CB Exterior -Wall Mount 774960
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 49.25 Length 49.25 Extension: 25 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Copper Bronze Weight: 88 Product Name: Eight Light Outdoor Fixture UPC: 640665222913 Category: Outdoor Glass: Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Wet Top to outlet: 24.00

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 49.25
Length 49.25
Extension: 25
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Copper Bronze
Weight: 88
Product Name: Eight Light Outdoor Fixture
UPC: 640665222913
Category: Outdoor
Glass: Clear Optic
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 24.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774960
Product Name 2229CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details