Capital Lighting, Inc. CL8428Z Exterior -Wall Mount 774887

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medici Bronze Weight: 10 Product Name: One Light Outdoor Wall UPC: 611728005514 Category: Outdoor Glass: Clear Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medici Bronze Weight: 10 Product Name: One Light Outdoor Wall UPC: 611728005514 Category: Outdoor Glass: Clear Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CL8428Z Exterior -Wall Mount - 774887 - Capital Lighting, Inc.
Columbus, OH, USA
CL8428Z Exterior -Wall Mount
774887
CL8428Z Exterior -Wall Mount 774887
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medici Bronze Weight: 10 Product Name: One Light Outdoor Wall UPC: 611728005514 Category: Outdoor Glass: Clear Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Medici Bronze
Weight: 10
Product Name: One Light Outdoor Wall
UPC: 611728005514
Category: Outdoor
Glass: Clear
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774887
Product Name CL8428Z Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details