Capital Lighting, Inc. CL1264Z Exterior -Hanging 774858

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Medici Bronze Weight: 18 Product Name: Three Light Outdoor Hanging UPC: 611728005484 Category: Outdoor Glass: Clear Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Medici Bronze Weight: 18 Product Name: Three Light Outdoor Hanging UPC: 611728005484 Category: Outdoor Glass: Clear Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CL1264Z Exterior -Hanging - 774858 - Capital Lighting, Inc.
Columbus, OH, USA
CL1264Z Exterior -Hanging
774858
CL1264Z Exterior -Hanging 774858
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Medici Bronze Weight: 18 Product Name: Three Light Outdoor Hanging UPC: 611728005484 Category: Outdoor Glass: Clear Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 14.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Medici Bronze
Weight: 18
Product Name: Three Light Outdoor Hanging
UPC: 611728005484
Category: Outdoor
Glass: Clear
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774858
Product Name CL1264Z Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details