Capital Lighting, Inc. CAR8729AC Exterior -Wall Mount 774804

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 16 Product Name: Three Light Outdoor Wall UPC: 611728058039 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 16 Product Name: Three Light Outdoor Wall UPC: 611728058039 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CAR8729AC Exterior -Wall Mount - 774804 - Capital Lighting, Inc.
Columbus, OH, USA
CAR8729AC Exterior -Wall Mount
774804
CAR8729AC Exterior -Wall Mount 774804
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 16 Product Name: Three Light Outdoor Wall UPC: 611728058039 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Copper
Weight: 16
Product Name: Three Light Outdoor Wall
UPC: 611728058039
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774804
Product Name CAR8729AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details