PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 10.50
Bulb
Qty: 1
Wattage: 100
Finish: White
Weight: 27
Product Name: 44`` Ceiling Fan With Light and Remote Control
UPC: 706411008672
Category: Ceiling Fan
Glass: Opal
Safety Rating: UL
Safety Listing: indoor
Wire: 6``
Motor size: 153x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 44
Electricity Use: 40
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: RC212 - Three Fan Speeds, Forward / Reverse & Ligh
Reverse Air: Yes
Airflow Efficienty: 115
Airflow Efficienty: 4600
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 774680 |
| Product Name | F518-WH Fans-Huggers |