Capital Lighting, Inc. 8697-61 Exterior -Wall Mt./Flush 774638

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.78 Height: 14.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.78 Height: 14.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8697-61 Exterior -Wall Mt./Flush - 774638 - Capital Lighting, Inc.
Columbus, OH, USA
8697-61 Exterior -Wall Mt./Flush
774638
8697-61 Exterior -Wall Mt./Flush 774638
PRODUCT DETAILS / SPECS Width/Dia: 7.78 Height: 14.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 7.78
Height: 14.75
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774638
Product Name 8697-61 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details