Capital Lighting, Inc. 8691-61 Exterior -Wall Mount 774633

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 21.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Product Name: Two Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 21.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Product Name: Two Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8691-61 Exterior -Wall Mount - 774633 - Capital Lighting, Inc.
Columbus, OH, USA
8691-61 Exterior -Wall Mount
774633
8691-61 Exterior -Wall Mount 774633
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 21.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Product Name: Two Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 21.00
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Vintage Rust
Product Name: Two Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774633
Product Name 8691-61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details