Capital Lighting, Inc. 8695-61 Exterior -Post/Pier Head 774632

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Vintage Rust Product Name: Three Light Post Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Vintage Rust Product Name: Three Light Post Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8695-61 Exterior -Post/Pier Head - 774632 - Capital Lighting, Inc.
Columbus, OH, USA
8695-61 Exterior -Post/Pier Head
774632
8695-61 Exterior -Post/Pier Head 774632
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Vintage Rust Product Name: Three Light Post Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Vintage Rust
Product Name: Three Light Post
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774632
Product Name 8695-61 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details