Capital Lighting, Inc. 8692-61 Exterior -Wall Mount 774631

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Vintage Rust Product Name: Three Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Vintage Rust Product Name: Three Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8692-61 Exterior -Wall Mount - 774631 - Capital Lighting, Inc.
Columbus, OH, USA
8692-61 Exterior -Wall Mount
774631
8692-61 Exterior -Wall Mount 774631
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Vintage Rust Product Name: Three Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 27.00
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Vintage Rust
Product Name: Three Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774631
Product Name 8692-61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details