Capital Lighting, Inc. 7446PB Mid. Chandeliers-Candle 774494

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Weight: 20 Product Name: Six Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Weight: 20 Product Name: Six Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
7446PB Mid. Chandeliers-Candle - 774494 - Capital Lighting, Inc.
Columbus, OH, USA
7446PB Mid. Chandeliers-Candle
774494
7446PB Mid. Chandeliers-Candle 774494
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Weight: 20 Product Name: Six Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Brass
Weight: 20
Product Name: Six Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774494
Product Name 7446PB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details