Capital Lighting, Inc. 11230SAOI Sconces-Single Glass 774438

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.13 Product Name: One Light Wall Sconce UPC: 783209009646 Category: Wall Sconce Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.13 Product Name: One Light Wall Sconce UPC: 783209009646 Category: Wall Sconce Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11230SAOI Sconces-Single Glass - 774438 - Capital Lighting, Inc.
Columbus, OH, USA
11230SAOI Sconces-Single Glass
774438
11230SAOI Sconces-Single Glass 774438
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.13 Product Name: One Light Wall Sconce UPC: 783209009646 Category: Wall Sconce Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 2.13
Product Name: One Light Wall Sconce
UPC: 783209009646
Category: Wall Sconce
Glass: Screen Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774438
Product Name 11230SAOI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details