Capital Lighting, Inc. 91049SAOI Mini Pendants-Rod 774434

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.86 Product Name: One Light Mini Pendant UPC: 783209012653 Category: Mini Pendant Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.86 Product Name: One Light Mini Pendant UPC: 783209012653 Category: Mini Pendant Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91049SAOI Mini Pendants-Rod - 774434 - Capital Lighting, Inc.
Columbus, OH, USA
91049SAOI Mini Pendants-Rod
774434
91049SAOI Mini Pendants-Rod 774434
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.86 Product Name: One Light Mini Pendant UPC: 783209012653 Category: Mini Pendant Glass: Screen Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 51.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 2.86
Product Name: One Light Mini Pendant
UPC: 783209012653
Category: Mini Pendant
Glass: Screen Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774434
Product Name 91049SAOI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details