Capital Lighting, Inc. 11231SAOI Bathroom Fixtures-Two Lights 774419

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.62 Product Name: Two Light Bath Vanity UPC: 783209009653 Category: Bath Vanity Glass: Screen Amber Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.62 Product Name: Two Light Bath Vanity UPC: 783209009653 Category: Bath Vanity Glass: Screen Amber Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11231SAOI Bathroom Fixtures-Two Lights - 774419 - Capital Lighting, Inc.
Columbus, OH, USA
11231SAOI Bathroom Fixtures-Two Lights
774419
11231SAOI Bathroom Fixtures-Two Lights 774419
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.62 Product Name: Two Light Bath Vanity UPC: 783209009653 Category: Bath Vanity Glass: Screen Amber Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 5.62
Product Name: Two Light Bath Vanity
UPC: 783209009653
Category: Bath Vanity
Glass: Screen Amber
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774419
Product Name 11231SAOI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details