PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.50
Bulb
Finish: Antique Bronze
Weight: 16
Product Name: 52`` Ceiling Fan
UPC: 706411008702
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: indoor
Motor size: 153x13
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 64
Light Kit: Adaptable
Speeds: 3 Speed
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 83
Airflow Efficienty: 5388.05
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 774396 |
| Product Name | F547-ABR Fans-Ceiling Fans |