PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 12.25
Bulb
Finish: Oil Rubbed Bronze
Weight: 14
Product Name: 42`` Ceiling Fan
UPC: 706411010316
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Wet
Wire: 80``
Motor size: 153x10
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 42
Electricity Use: 46
Light Kit: Adaptable
Speeds: 3 Speed
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 78
Airflow Efficienty: 3604
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 774338 |
| Product Name | F572-ORB Fans-Wet Location |