PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 19.75
Bulb
Finish: White
Weight: 19
Product Name: 52`` Ceiling Fan
UPC: 706411444203
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Wet
Wire: 80``
Motor size: 153x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 65
Light Kit: Adaptable
Speeds: 3 Speed
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 84
Airflow Efficienty: 5501.27
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 774332 |
| Product Name | F571-WH Fans-Wet Location |