PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 21.75
Bulb
Qty: 1
Wattage: 100
Finish: Vintage Rust/Bamboo
Weight: 40
Product Name: 52`` Ceiling Fan With Light
UPC: 706411010323
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Wet
Wire: 80``
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 79
Light Kit: Included
Speeds: 3 Speed
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 71
Airflow Efficienty: 5600
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 774313 |
| Product Name | F580-VR/BB Fans-Wet Location |