PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 13.25
Bulb
Qty: 2
Wattage: 75
Finish: White
Weight: 26
Product Name: 54`` Ceiling Fan With Light and Wall Control
UPC: 706411008948
Category: Ceiling Fan
Glass: Acid Etched
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 188x18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Electricity Use: 85
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Yes
Airflow Efficienty: 78
Airflow Efficienty: 6700
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 774304 |
| Product Name | F598-WH Fans-Ceiling Fans |