PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 18.75
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Nickel/Chrome
Weight: 30
Product Name: 42`` Ceiling Fan With Light and Wall Control
UPC: 706411008979
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 82x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 20
Blade span: 42
Blade type: ABS
Electricity Use: 102
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Yes
Airflow Efficienty: 49
Airflow Efficienty: 5050
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 774302 |
| Product Name | F602-BN/CH Fans-Ceiling Fans |