Capital Lighting, Inc. 76303-42 Foyer/Hall Lanterns-Glass w/Frame 774264

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Extension: 38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 12 Product Name: Three Lights Lantern UPC: 689716110786 Category: Lantern Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Extension: 38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 12 Product Name: Three Lights Lantern UPC: 689716110786 Category: Lantern Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
76303-42 Foyer/Hall Lanterns-Glass w/Frame - 774264 - Capital Lighting, Inc.
Columbus, OH, USA
76303-42 Foyer/Hall Lanterns-Glass w/Frame
774264
76303-42 Foyer/Hall Lanterns-Glass w/Frame 774264
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Extension: 38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 12 Product Name: Three Lights Lantern UPC: 689716110786 Category: Lantern Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Extension: 38
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Weight: 12
Product Name: Three Lights Lantern
UPC: 689716110786
Category: Lantern
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774264
Product Name 76303-42 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details