Capital Lighting, Inc. 74263-89 Exterior -Hanging 774243

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.25 Extension: 143 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 14 Product Name: Three Lights Exterior Hanging Lantern UPC: 689716400986 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.25 Extension: 143 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 14 Product Name: Three Lights Exterior Hanging Lantern UPC: 689716400986 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
74263-89 Exterior -Hanging - 774243 - Capital Lighting, Inc.
Columbus, OH, USA
74263-89 Exterior -Hanging
774243
74263-89 Exterior -Hanging 774243
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.25 Extension: 143 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 14 Product Name: Three Lights Exterior Hanging Lantern UPC: 689716400986 Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 23.25
Extension: 143
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 14
Product Name: Three Lights Exterior Hanging Lantern
UPC: 689716400986
Shipped Via: Ups
Safety Listing: Outdoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774243
Product Name 74263-89 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details