Capital Lighting, Inc. 81088-58 Mid. Chandeliers-Candle 774229

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Extension: 156 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oxide Bronze Weight: 50 Product Name: Eight Lights Chandelier UPC: 689716207325 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Extension: 156 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oxide Bronze Weight: 50 Product Name: Eight Lights Chandelier UPC: 689716207325 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
81088-58 Mid. Chandeliers-Candle - 774229 - Capital Lighting, Inc.
Columbus, OH, USA
81088-58 Mid. Chandeliers-Candle
774229
81088-58 Mid. Chandeliers-Candle 774229
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Extension: 156 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oxide Bronze Weight: 50 Product Name: Eight Lights Chandelier UPC: 689716207325 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 36.00
Extension: 156
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Oxide Bronze
Weight: 50
Product Name: Eight Lights Chandelier
UPC: 689716207325
Category: Chandelier
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774229
Product Name 81088-58 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details