Capital Lighting, Inc. 81080-58 Large Chandeliers-Candle 774201

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.50 Extension: 158 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oxide Bronze Weight: 58 Product Name: Four Lights Chandelier UPC: 46335897885 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.50 Extension: 158 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oxide Bronze Weight: 58 Product Name: Four Lights Chandelier UPC: 46335897885 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
81080-58 Large Chandeliers-Candle - 774201 - Capital Lighting, Inc.
Columbus, OH, USA
81080-58 Large Chandeliers-Candle
774201
81080-58 Large Chandeliers-Candle 774201
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.50 Extension: 158 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oxide Bronze Weight: 58 Product Name: Four Lights Chandelier UPC: 46335897885 Category: Chandelier Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 38.50
Extension: 158
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Oxide Bronze
Weight: 58
Product Name: Four Lights Chandelier
UPC: 46335897885
Category: Chandelier
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774201
Product Name 81080-58 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details