Capital Lighting, Inc. 3755-58 Sconces-Single Glass 774132

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oxide Bronze Weight: 7 Product Name: One Light Wall Sconce UPC: 46335919402 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oxide Bronze Weight: 7 Product Name: One Light Wall Sconce UPC: 46335919402 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3755-58 Sconces-Single Glass - 774132 - Capital Lighting, Inc.
Columbus, OH, USA
3755-58 Sconces-Single Glass
774132
3755-58 Sconces-Single Glass 774132
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oxide Bronze Weight: 7 Product Name: One Light Wall Sconce UPC: 46335919402 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Length 15.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oxide Bronze
Weight: 7
Product Name: One Light Wall Sconce
UPC: 46335919402
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 774132
Product Name 3755-58 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details